Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 0.8V Dropout, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: EZ1580CM.TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1580CM.TRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 203992-EZ1580CM.TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.54V @ 7.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 7A
Output Voltage: 1.3 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.8V @ 7A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 5.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 800
IC REG LINEAR POS ADJ 7A TO263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-263-5
IC REG LINEAR POS ADJ 7A TO263-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-EZ1580CM.TRT | 203992-EZ1580CM.TRT | EZ1580CM.TRT | EZ1580CM.TRT | EZ1580CM.TRT |
| Product Name | 1.3V 5.7V 0.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1580CM.TRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 8.00E-4 volts | 0.8000 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |