Semtech Corp. 1.3V 5.7V 0.8V LDO Voltage Regulator IC EZ1580CM.TR

Description
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 0.8V Dropout, BIPolar, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: EZ1580CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1580CM.TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 0.8V Dropout, BIPolar, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: EZ1580CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1580CM.TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V 5.7V 0.8V LDO Voltage Regulator IC
699-EZ1580CM.TR
1.3V 5.7V 0.8V LDO Voltage Regulator IC 699-EZ1580CM.TR
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 0.8V Dropout, BIPolar, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: EZ1580CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1580CM.TR can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 0.8V Dropout, BIPolar, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: EZ1580CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1580CM.TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - EZ1580CM.TR - 066664-EZ1580CM.TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1580CM.TR
066664-EZ1580CM.TR
PMIC - PMIC - Voltage Regulators - Linear - EZ1580CM.TR 066664-EZ1580CM.TR
Manufacturer: Semtech Corporation Win Source Part Number: 066664-EZ1580CM.TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.54V @ 7.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 7A Output Voltage: 1.3 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.8V @ 7A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Maximum Output Voltage: 5.7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 066664-EZ1580CM.TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.54V @ 7.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 7A
Output Voltage: 1.3 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.8V @ 7A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 5.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-EZ1580CM.TR 066664-EZ1580CM.TR
Product Name 1.3V 5.7V 0.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - EZ1580CM.TR
Dropout Voltage 8.00E-4 volts 0.8000 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data