Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3
Adjustable Positive LDO Regulator, Product overview: EZ1117CSTTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1117CSTTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 066663-EZ1117CSTTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: 1.3 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.7V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | EZ1117CSTTRT-ND | 776-EZ1117CSTTRT | 066663-EZ1117CSTTRT | EZ1117CSTTRT | EZ1117CSTTRT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1117CSTTRT | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223-3 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |