Win Source Part Number: 1058133-EZ1117CST285
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 2.85V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: EZ1117
Product Status: Obsolete
Voltage Dropout (Max): 1.2V @ 800mA
IC REG LIN 2.85V 800MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3 Product overview: EZ1117CST285TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 800MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1117CST285TRT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LIN 2.85V 800MA SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1058133-EZ1117CST285TRT | 699-EZ1117CST285TRT | EZ1117CST285TRT | EZ1117CST285TRT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.85V 800MA LDO Voltage Regulator IC | Voltage Regulator | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection |