Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear - EZ1117CST2.5TRT EZ1117CST2.5TRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 103977-EZ1117CST2.5T RT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP3338AKCZ-2.5-RL; LD1117AS25TR; EZ1117ACST-2.5 TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 103977-EZ1117CST2.5T RT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP3338AKCZ-2.5-RL; LD1117AS25TR; EZ1117ACST-2.5 TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - EZ1117CST2.5TRT - 103977-EZ1117CST2.5TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1117CST2.5TRT
103977-EZ1117CST2.5TRT
PMIC - PMIC - Voltage Regulators - Linear - EZ1117CST2.5TRT 103977-EZ1117CST2.5TRT
Manufacturer: Semtech Corporation Win Source Part Number: 103977-EZ1117CST2.5T RT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP3338AKCZ-2.5-RL; LD1117AS25TR; EZ1117ACST-2.5 TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 103977-EZ1117CST2.5TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): ADP3338AKCZ-2.5-RL; LD1117AS25TR; EZ1117ACST-2.5 TR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - EZ1117CST2.5TRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
EZ1117CST2.5TRT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators EZ1117CST2.5TRT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Buy Now Datasheet
Singapore, Singapore
2.5V 800MA Voltage Regulator IC
776-EZ1117CST2.5TRT
2.5V 800MA Voltage Regulator IC 776-EZ1117CST2.5TRT
IC REG LIN 2.5V 800MA SOT223-3 Product overview: EZ1117CST2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1117CST2.5TRT can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 800MA SOT223-3 Product overview: EZ1117CST2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1117CST2.5TRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - EZ1117CST2.5TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
EZ1117CST2.5TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear EZ1117CST2.5TRT
IC REG LIN 2.5V 800MA SOT223-3

IC REG LIN 2.5V 800MA SOT223-3

Supplier's Site
Voltage Regulators - Linear - EZ1117CST2.5TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
EZ1117CST2.5TRT
Voltage Regulators - Linear EZ1117CST2.5TRT
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Buy Now
PMIC - Voltage Regulators - Linear - EZ1117CST2.5TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
EZ1117CST2.5TRT
PMIC - Voltage Regulators - Linear EZ1117CST2.5TRT
IC REG LIN 2.5V 800MA SOT223-3

IC REG LIN 2.5V 800MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 103977-EZ1117CST2.5TRT EZ1117CST2.5TRT-ND 776-EZ1117CST2.5TRT EZ1117CST2.5TRT EZ1117CST2.5TRT EZ1117CST2.5TRT
Product Name PMIC - PMIC - Voltage Regulators - Linear - EZ1117CST2.5TRT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 800MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223-3 Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details