Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 1.8V 800MA TO263 Product overview: EZ1117CM-1.8TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1117CM-1.8TRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1037297-EZ1117CM-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800
IC REG LINEAR 1.8V 800MA TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263
IC REG LINEAR 1.8V 800MA TO263
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | EZ1117CM-1.8TRT | 776-EZ1117CM-1.8TRT | 1037297-EZ1117CM-1.8TRT | EZ1117CM-1.8TRT | EZ1117CM-1.8TRT | EZ1117CM-1.8TRT |
| Product Name | Voltage Regulator | 1.8V 800MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1117CM-1.8TRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263 | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| VIN | 7 volts | 7 volts | ? to 7 volts |