Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3
IC REG LINEAR POS ADJ 1A SOT223 Product overview: EZ1117ACSTTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1117ACSTTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 774291-EZ1117ACSTTRT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1A
Family Name: EZ1117A
Output Voltage: 1.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223-3
Output Voltage MAX: 5.7V
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.3V @ 1A
Alternative Parts (Cross-Reference): TS1117CW RPG; TS1117CW RP; TS1117SCW; TS1117CW;
Introduction Date: April 14, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | EZ1117ACSTTRT-ND | 776-EZ1117ACSTTRT | 774291-EZ1117ACSTTRT | EZ1117ACSTTRT | EZ1117ACSTTRT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1117ACSTTRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |