Semtech Corp. 1.5A Voltage Regulator IC EZ1086IMTRT

Description
IC REG LINEAR POS ADJ 1.5A TO263 Product overview: EZ1086IMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1086IMTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1.5A TO263 Product overview: EZ1086IMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1086IMTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Voltage Regulator IC - 776-EZ1086IMTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A Voltage Regulator IC
776-EZ1086IMTRT
1.5A Voltage Regulator IC 776-EZ1086IMTRT
IC REG LINEAR POS ADJ 1.5A TO263 Product overview: EZ1086IMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1086IMTRT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1.5A TO263 Product overview: EZ1086IMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1086IMTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - EZ1086IMTRT - 1037294-EZ1086IMTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1086IMTRT
1037294-EZ1086IMTRT
PMIC - PMIC - Voltage Regulators - Linear - EZ1086IMTRT 1037294-EZ1086IMTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1037294-EZ1086IMTRT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 1.4V @ 1.5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.7V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Semtech Corporation
Win Source Part Number: 1037294-EZ1086IMTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 1.4V @ 1.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.7V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - EZ1086IMTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
EZ1086IMTRT
PMIC - Voltage Regulators - Linear EZ1086IMTRT
IC REG LINEAR POS ADJ 1.5A TO263

IC REG LINEAR POS ADJ 1.5A TO263

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
EZ1086IMTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear EZ1086IMTRT
IC REG LINEAR POS ADJ 1.5A TO263

IC REG LINEAR POS ADJ 1.5A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-EZ1086IMTRT 1037294-EZ1086IMTRT EZ1086IMTRT EZ1086IMTRT
Product Name 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - EZ1086IMTRT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263 TO-263
Output Voltage 1.3 volts 1.3 volts 1.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 7 volts 7 volts
Unlock Full Specs
to access all available technical data