Semtech Corp. OEM Parts - OEM Parts (C - E) - EZ1086CT-2.5T EZ1086CT-2.5T

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058128-EZ1086CT-2.5 T Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 14 mA Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: TO-220 Max Input Voltage: 7 V Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.75 V
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058128-EZ1086CT-2.5 T Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 14 mA Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: TO-220 Max Input Voltage: 7 V Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EZ1086CT-2.5T - 1058128-EZ1086CT-2.5T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EZ1086CT-2.5T
1058128-EZ1086CT-2.5T
OEM Parts - OEM Parts (C - E) - EZ1086CT-2.5T 1058128-EZ1086CT-2.5T
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058128-EZ1086CT-2.5 T Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 14 mA Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: TO-220 Max Input Voltage: 7 V Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.75 V

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058128-EZ1086CT-2.5T
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 14 mA
Accuracy: 2 %
Categories: OEM Parts(C-E)
Case / Package: TO-220
Max Input Voltage: 7 V
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 2.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1058128-EZ1086CT-2.5T
Product Name OEM Parts - OEM Parts (C - E) - EZ1086CT-2.5T
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details