Fixed Positive LDO Regulator, 3.3V, 1.35V Dropout, BIPolar, PSSO3, ROHS COMPLIANT, TO-263, 3 PIN Product overview: EZ1086CM-3.3TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1086CM-3.3TRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 774290-EZ1086CM-3.3T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: EZ1086
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.35V @ 1.5A
Alternative Parts (Cross-Reference): FAN1086M33_Q; FAN1086M33X; FAN1086M33; FAN1086M33_35;
Introduction Date: October 03, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
IC REG LINEAR 3.3V 1.5A TO263
IC REG LINEAR 3.3V 1.5A TO263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-EZ1086CM-3.3TRT | 774290-EZ1086CM-3.3TRT | EZ1086CM-3.3TRT | EZ1086CM-3.3TRT | EZ1086CM-3.3TRT |
| Product Name | 3.3V 1.35V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1086CM-3.3TRT | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 0.0014 volts | 1.35 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed |