IC REG LINEAR POS ADJ 3A TO263 Product overview: EZ1085IM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1085IM.TR can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 871338-EZ1085IM.TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-263
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263
IC REG LINEAR POS ADJ 3A TO263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-EZ1085IM.TR | 871338-EZ1085IM.TR | EZ1085IM.TR | EZ1085IM.TR |
| Product Name | 3A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1085IM.TR | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Polarity | Positive | |||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | ||
| Output Voltage Type | Adjustable / Variable; Adjustable |