Semtech Corp. 1.3V 5.7V 1.35V TO-220 LDO Voltage Regulator IC EZ1085CT

Description
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 1.35V Dropout, BIPolar, PSFM3, TO-220, 3 PIN Product overview: EZ1085CT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 1.35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 1.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1085CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 1.35V Dropout, BIPolar, PSFM3, TO-220, 3 PIN Product overview: EZ1085CT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 1.35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 1.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1085CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V 5.7V 1.35V TO-220 LDO Voltage Regulator IC
699-EZ1085CT
1.3V 5.7V 1.35V TO-220 LDO Voltage Regulator IC 699-EZ1085CT
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 1.35V Dropout, BIPolar, PSFM3, TO-220, 3 PIN Product overview: EZ1085CT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 1.35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 1.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1085CT can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 1.35V Dropout, BIPolar, PSFM3, TO-220, 3 PIN Product overview: EZ1085CT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 1.35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 1.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1085CT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - EZ1085CT - 051254-EZ1085CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1085CT
051254-EZ1085CT
PMIC - PMIC - Voltage Regulators - Linear - EZ1085CT 051254-EZ1085CT
Manufacturer: Semtech Corporation Win Source Part Number: 051254-EZ1085CT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.35V @ 3A Operating Supply Current: 14mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 051254-EZ1085CT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.35V @ 3A
Operating Supply Current: 14mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-EZ1085CT 051254-EZ1085CT
Product Name 1.3V 5.7V 1.35V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - EZ1085CT
Dropout Voltage 0.0014 volts 1.35 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data