Semtech Corp. OEM Parts - OEM Parts (C - E) - EZ1085CT-3.3 EZ1085CT-3.3

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058126-EZ1085CT-3.3 Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 14 mA Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: TO-220 Max Input Voltage: 7 V Alternative Parts (Cross-Reference): EZ1085CT-3.3EZ1085CT 3.3; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.75 V
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058126-EZ1085CT-3.3 Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 14 mA Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: TO-220 Max Input Voltage: 7 V Alternative Parts (Cross-Reference): EZ1085CT-3.3EZ1085CT 3.3; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EZ1085CT-3.3 - 1058126-EZ1085CT-3.3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EZ1085CT-3.3
1058126-EZ1085CT-3.3
OEM Parts - OEM Parts (C - E) - EZ1085CT-3.3 1058126-EZ1085CT-3.3
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058126-EZ1085CT-3.3 Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 14 mA Accuracy: 2 % Categories: OEM Parts(C-E) Case / Package: TO-220 Max Input Voltage: 7 V Alternative Parts (Cross-Reference): EZ1085CT-3.3EZ1085CT 3.3; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.75 V

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058126-EZ1085CT-3.3
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 14 mA
Accuracy: 2 %
Categories: OEM Parts(C-E)
Case / Package: TO-220
Max Input Voltage: 7 V
Alternative Parts (Cross-Reference): EZ1085CT-3.3EZ1085CT3.3;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 2.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1058126-EZ1085CT-3.3
Product Name OEM Parts - OEM Parts (C - E) - EZ1085CT-3.3
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223357 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Power Management - Specialized - 1727-NEX5310000BY-Q100TR-ND - DigiKey
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details