IC REG LINEAR 2.5V 3A TO220-3 Product overview: EZ1085CT-2.5 from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1085CT-2.5 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 871336-EZ1085CT-2.5
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220
IC REG LINEAR 2.5V 3A TO220-3
IC REG LINEAR 2.5V 3A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-EZ1085CT-2.5 | 871336-EZ1085CT-2.5 | EZ1085CT-2.5 | EZ1085CT-2.5 | EZ1085CT-2.5 |
| Product Name | 2.5V 3A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1085CT-2.5 | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | |
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 7 volts | ? to 7 volts |