Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263
IC REG LINEAR POS ADJ 3A TO263
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | EZ1085CM.TR | EZ1085CM.TR | EZ1085CM.TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; TO-263-4, Du00b2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| IQ | 0.0100 amps | 0.0100 amps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Adjustable / Variable; Adjustable |