Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
IC REG LINEAR 1.5V 5A TO263
IC REG LINEAR 1.5V 5A TO263
| Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | EZ1084CM-1.5TRT | EZ1084CM-1.5TRT | EZ1084CM-1.5TRT | EZ1084CM-1.5TRT |
| Product Name | Voltage Regulator | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Life Cycle Stage | Removed; Obsolete | |||
| Output Voltage | 1.5 to ? volts | 1.5 volts |