Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-220
Manufacturer: Semtech Corporation
Win Source Part Number: 1172991-EZ1083CT-3.3
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PSFM3, TO-220, 3 PIN Product overview: EZ1083CT-3.3 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1083CT-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-220
IC REG LINEAR 3.3V 7.5A TO220-3
IC REG LINEAR 3.3V 7.5A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | EZ1083CT-3.3-ND | 1172991-EZ1083CT-3.3 | 776-EZ1083CT-3.3 | EZ1083CT-3.3 | EZ1083CT-3.3 | EZ1083CT-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - EZ1083CT-3.3 | 3.3V 1.4V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||||
| Special Features | Input Overcurrent Protection |