Semtech Corp. Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) protection Ics

Description
Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD protection, which is not enough to address system-level risks -- especially as next generation ICs scale to smaller geometries. Semtech ESD protection diodes feature low clamping voltage, low capacitance, and low leakage current to protect your system interconnects from external ESD threats. In addition, our integrated circuit ESD protection devices provide transient protection to IEC 61000-4-2 (ESD) +/-15kV (air) +/-8kV (contact) standards, and protect sensitive semiconductor components from damage due to Cable Discharge Events (CDE). And our ESD protection circuits provide single line and multi-line TVS protection for a range of voltage levels: 2.8V to 70V.
Description
Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD protection, which is not enough to address system-level risks -- especially as next generation ICs scale to smaller geometries. Semtech ESD protection diodes feature low clamping voltage, low capacitance, and low leakage current to protect your system interconnects from external ESD threats. In addition, our integrated circuit ESD protection devices provide transient protection to IEC 61000-4-2 (ESD) +/-15kV (air) +/-8kV (contact) standards, and protect sensitive semiconductor components from damage due to Cable Discharge Events (CDE). And our ESD protection circuits provide single line and multi-line TVS protection for a range of voltage levels: 2.8V to 70V.

Suppliers

Company
Product
Description
Supplier Links
Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) protection Ics -  - Semtech Corp.
Camarillo, CA, USA
Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) protection Ics
Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) protection Ics
Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD protection, which is not enough to address system-level risks -- especially as next generation ICs scale to smaller geometries. Semtech ESD protection diodes feature low clamping voltage, low capacitance, and low leakage current to protect your system interconnects from external ESD threats. In addition, our integrated circuit ESD protection devices provide transient protection to IEC 61000-4-2 (ESD) +/-15kV (air) +/-8kV (contact) standards, and protect sensitive semiconductor components from damage due to Cable Discharge Events (CDE). And our ESD protection circuits provide single line and multi-line TVS protection for a range of voltage levels: 2.8V to 70V.

Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD protection, which is not enough to address system-level risks -- especially as next generation ICs scale to smaller geometries. Semtech ESD protection diodes feature low clamping voltage, low capacitance, and low leakage current to protect your system interconnects from external ESD threats.

In addition, our integrated circuit ESD protection devices provide transient protection to IEC 61000-4-2 (ESD) +/-15kV (air) +/-8kV (contact) standards, and protect sensitive semiconductor components from damage due to Cable Discharge Events (CDE). And our ESD protection circuits provide single line and multi-line TVS protection for a range of voltage levels: 2.8V to 70V.

Supplier's Site

Technical Specifications

  Semtech Corp.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Name Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) protection Ics
Mounting / Packaging SOT23 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
Current Surge 3 amps
View Details
ESD Suppressors - Diode-mode Series - PD03S3R3D112PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Trigger Current 1 amps
View Details
Double ESD protection diode for transient overvoltage suppression - MMBZ15VDL,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Standards and Certifications RoHS
VESD 30000 volts
View Details