Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP5068ZATFT ECLAMP5068ZATFT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 801411-ECLAMP5068ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 801411-ECLAMP5068ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP5068ZATFT
ECLAMP5068ZATFT
EMI/RFI Filters (LC, RC Networks) - ECLAMP5068ZATFT ECLAMP5068ZATFT
Manufacturer: Semtech Corporation Win Source Part Number: 801411-ECLAMP5068ZAT FT Part Status: Active Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Semtech Corporation
Win Source Part Number: 801411-ECLAMP5068ZATFT
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP5068ZATFT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP5068ZATFT
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1980 to 2025 MHz, 50Ω - CBP12-2003CL+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
Band Pass Filter - 5o26118900 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2496 to 2690 MHz
View Details