Semtech Corp. Diode, Esd/emi, Bi-Directional, 5V, Slp1510N6; Clamping Voltage Vc Max Semtech ECLAMP2422N

Description
DIODE, ESD/EMI, BI-DIRECTIONAL, 5V, SLP1510N6; Clamping Voltage Vc Max:-; Diode Case Style:SLP1510N6; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No
Description
DIODE, ESD/EMI, BI-DIRECTIONAL, 5V, SLP1510N6; Clamping Voltage Vc Max:-; Diode Case Style:SLP1510N6; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd/emi, Bi-Directional, 5V, Slp1510N6; Clamping Voltage Vc Max Semtech - 64T2946 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd/emi, Bi-Directional, 5V, Slp1510N6; Clamping Voltage Vc Max Semtech
64T2946
Diode, Esd/emi, Bi-Directional, 5V, Slp1510N6; Clamping Voltage Vc Max Semtech 64T2946
DIODE, ESD/EMI, BI-DIRECTIONAL, 5V, SLP1510N6; Clamping Voltage Vc Max:-; Diode Case Style:SLP1510N6; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No

DIODE, ESD/EMI, BI-DIRECTIONAL, 5V, SLP1510N6; Clamping Voltage Vc Max:-; Diode Case Style:SLP1510N6; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64T2946
Product Name Diode, Esd/emi, Bi-Directional, 5V, Slp1510N6; Clamping Voltage Vc Max Semtech
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 1-15P UL Listed - G20PA115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details