Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2374K.TCT ECLAMP2374K.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170698-ECLAMP2374K. TCT Series: EMIClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-XFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.022" (0.55mm) Size: 0.067" L x 0.051" W (1.70mm x 1.30mm) Number of Channels: 4 Attenuation Value: 30dB @ 1.8GHz ~ 2.5GHz Filter Order: 2nd Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 11pF ESD Protection: Yes Family Name: ECLAMP2374K Categories: Filters Manufacturer Homepage: www.semtech.com Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170698-ECLAMP2374K. TCT Series: EMIClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-XFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.022" (0.55mm) Size: 0.067" L x 0.051" W (1.70mm x 1.30mm) Number of Channels: 4 Attenuation Value: 30dB @ 1.8GHz ~ 2.5GHz Filter Order: 2nd Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 11pF ESD Protection: Yes Family Name: ECLAMP2374K Categories: Filters Manufacturer Homepage: www.semtech.com Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2374K.TCT
ECLAMP2374K.TCT
EMI/RFI Filters (LC, RC Networks) - ECLAMP2374K.TCT ECLAMP2374K.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1170698-ECLAMP2374K. TCT Series: EMIClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-XFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.022" (0.55mm) Size: 0.067" L x 0.051" W (1.70mm x 1.30mm) Number of Channels: 4 Attenuation Value: 30dB @ 1.8GHz ~ 2.5GHz Filter Order: 2nd Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 11pF ESD Protection: Yes Family Name: ECLAMP2374K Categories: Filters Manufacturer Homepage: www.semtech.com Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1170698-ECLAMP2374K.TCT
Series: EMIClamp
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 8-XFDFN Exposed Pad
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Size: 0.067" L x 0.051" W (1.70mm x 1.30mm)
Number of Channels: 4
Attenuation Value: 30dB @ 1.8GHz ~ 2.5GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 11pF
ESD Protection: Yes
Family Name: ECLAMP2374K
Categories: Filters
Manufacturer Homepage: www.semtech.com
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2374K.TCT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2374K.TCT
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-ADP12055-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11750 MHz
View Details
Band Pass Filter - 5o26100600 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1350 to 1785 MHz
View Details