Semtech Corp. Esd Protection Device, 5V, Qfn-16; Clamping Voltage Vc Max Semtech ECLAMP2357NQ.TLT

Description
ESD PROTECTION DEVICE, 5V, QFN-16; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
ESD PROTECTION DEVICE, 5V, QFN-16; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, 5V, Qfn-16; Clamping Voltage Vc Max Semtech - 20X1196 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Qfn-16; Clamping Voltage Vc Max Semtech
20X1196
Esd Protection Device, 5V, Qfn-16; Clamping Voltage Vc Max Semtech 20X1196
ESD PROTECTION DEVICE, 5V, QFN-16; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, QFN-16; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 20X1196
Product Name Esd Protection Device, 5V, Qfn-16; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Auto Reset 5-15P UL Listed - G20PAS515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S280D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 28 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details