Semtech Corp. Esd Protection Device, 5V, Qfn-16, Full Reel; Clamping Voltage Vc Max Semtech ECLAMP2357NQ.TCT

Description
ESD PROTECTION DEVICE, 5V, QFN-16, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
ESD PROTECTION DEVICE, 5V, QFN-16, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, 5V, Qfn-16, Full Reel; Clamping Voltage Vc Max Semtech - 20X1197 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Qfn-16, Full Reel; Clamping Voltage Vc Max Semtech
20X1197
Esd Protection Device, 5V, Qfn-16, Full Reel; Clamping Voltage Vc Max Semtech 20X1197
ESD PROTECTION DEVICE, 5V, QFN-16, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, QFN-16, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 20X1197
Product Name Esd Protection Device, 5V, Qfn-16, Full Reel; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

7200W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-7200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A24T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details