Semtech Corp. Custom Parts - Custom Parts (E - I) - ECLAMP2343C.WCT ECLAMP2343C.WCT

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124563-ECLAMP2343C. WCT Termination: Flat Length: 1.95 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 1.33 mm RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124563-ECLAMP2343C. WCT Termination: Flat Length: 1.95 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 1.33 mm RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ECLAMP2343C.WCT - 1124563-ECLAMP2343C.WCT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ECLAMP2343C.WCT
1124563-ECLAMP2343C.WCT
Custom Parts - Custom Parts (E - I) - ECLAMP2343C.WCT 1124563-ECLAMP2343C.WCT
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124563-ECLAMP2343C. WCT Termination: Flat Length: 1.95 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 1.33 mm RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124563-ECLAMP2343C.WCT
Termination: Flat
Length: 1.95 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Depth: 1.33 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1124563-ECLAMP2343C.WCT
Product Name Custom Parts - Custom Parts (E - I) - ECLAMP2343C.WCT
Unlock Full Specs
to access all available technical data