Semtech Corp. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EBK-GS2971A-00

Description
Win Source Part Number: 995680-EBK-GS2971A-0 0 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Bulk Standard Package: 1 Function: Video Processing Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: GS2971A ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: EBK-GS RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 995680-EBK-GS2971A-0 0 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Bulk Standard Package: 1 Function: Video Processing Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: GS2971A ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: EBK-GS RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 995680-EBK-GS2971A-00 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
995680-EBK-GS2971A-00
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 995680-EBK-GS2971A-00
Win Source Part Number: 995680-EBK-GS2971A-0 0 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Bulk Standard Package: 1 Function: Video Processing Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: GS2971A ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: EBK-GS RoHS Status: Not applicable

Win Source Part Number: 995680-EBK-GS2971A-00
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Video
Package: Bulk
Standard Package: 1
Function: Video Processing
Supplied Contents: Board(s)
Primary Attributes: Receiver
Utilized IC / Part: GS2971A
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: EBK-GS
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EBK-GS2971A-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EBK-GS2971A-00
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EBK-GS2971A-00
EVAL BOARD FOR GS2971A

EVAL BOARD FOR GS2971A

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 995680-EBK-GS2971A-00 EBK-GS2971A-00
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products