Semtech charge pump regulator ICs feature optimal high efficiency in the smallest footprint with accurate current regulation, low noise, and a wide dimming range. Our high-current charge pump ICs are designed specifically for use with white LEDs used in camera flash applications. In addition, we offer versatile charge pump ICs with wide input ranges designed for Li-Ion battery operated power supply applications.
| Semtech Corp. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Name | Charge Pump Regulators |
| Configuration / Function | Boost (optional feature); Buck-Boost (optional feature) |
| Output Voltage Type | Fixed |
| Output Voltage | 3.3 to 5.3 volts |