Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ZENER DIODES
SEMTECH CORP.
BZX55C5V1 -- DIODES >> ZENER DIODES
Semtech Corp.
Diodes >> Zener Diodes
BZX55C5V1
Description
Single 4.8V~5.4V 500mW 5.1V DO-35 Zener Diodes ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
Single 4.8V~5.4V 500mW 5.1V DO-35 Zener Diodes ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX55C5V1
Diodes >> Zener Diodes
BZX55C5V1
Single 4.8V~5.4V 500mW 5.1V DO-35 Zener Diodes ROHS
Single 4.8V~5.4V 500mW 5.1V DO-35 Zener Diodes ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Zener Diodes
Product Number
BZX55C5V1
Product Name
Diodes >> Zener Diodes
Package
DO-35
RoHS Compliant
RoHS
V
Z
5.1 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes - Zener - Single - 1N4739ATR
1N4739ATR
View Details
RS Components, Ltd.
Zener Diodes
1660347
Specs
Package
SOD-323; Sod-323
Pin Count
2
RoHS Compliant
RoHS
View Details
Nexperia B.V.
Voltage regulator diodes
1N4748A,113
Specs
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
3
suppliers
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
JAN1N4488US
Specs
I
R
0.2500 mA
View Details