3G, Ethernet, PCI, SONET/SDH, Wireless systems Clock/Frequency Generator, Multiplexer IC 625MHz 1 Output 48-QFN (7x7)
3G, Ethernet, PCI, SONET/SDH, Wireless systems Clock/Frequency Generator, Multiplexer IC 625MHz 1 Output 48-QFN (7x7)
IC JITTER ATT MULT PLL 48-QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ACS8947T-ND | ACS8947T | ACS8947T |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; CML, LVPECL | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |