Semtech Corp. Clock and Timing IC ACS8522T

Description
Support Circuit, 1-Func, PQFP64, ROHS COMPLIANT, LQFP-64 Product overview: ACS8522T from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ACS8522T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Support Circuit, 1-Func, PQFP64, ROHS COMPLIANT, LQFP-64 Product overview: ACS8522T from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ACS8522T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACS8522T is a highly integrated, single-chip synchronous equipment timing source designed for SONET and SDH network elements. It generates SONET or SDH equipment clocks and frame synchronization clocks, fully compliant with international specifications. The device supports multiple operational modes, including Free-run, Locked, and Holdover, with automatic or manual mode selection. It accepts up to four independent input SEC reference clock sources and generates multiple output clocks, including independent SEC and BITS clocks, along with 8 kHz and 2 kHz synchronization clocks. The ACS8522T features a programmable PLL bandwidth for wander and jitter tracking, automatic hit-less source switchover, and output phase adjustment in 6 ps steps. The device operates on a single 3.3 V supply, is 5 V tolerant, and is available in a lead-free version compliant with RoHS and WEEE standards. It includes a serial port for configuration and status monitoring, as well as IEEE 1149.1 JTAG boundary scan support. The ACS8522T is suitable for applications requiring Stratum 3, 4E, 4, and SONET Minimum Clock specifications.

Datasheet Summary
Powered by GS/AI

The ACS8522T is a highly integrated, single-chip synchronous equipment timing source designed for SONET and SDH network elements. It generates SONET or SDH equipment clocks and frame synchronization clocks, fully compliant with international specifications. The device supports multiple operational modes, including Free-run, Locked, and Holdover, with automatic or manual mode selection. It accepts up to four independent input SEC reference clock sources and generates multiple output clocks, including independent SEC and BITS clocks, along with 8 kHz and 2 kHz synchronization clocks. The ACS8522T features a programmable PLL bandwidth for wander and jitter tracking, automatic hit-less source switchover, and output phase adjustment in 6 ps steps. The device operates on a single 3.3 V supply, is 5 V tolerant, and is available in a lead-free version compliant with RoHS and WEEE standards. It includes a serial port for configuration and status monitoring, as well as IEEE 1149.1 JTAG boundary scan support. The ACS8522T is suitable for applications requiring Stratum 3, 4E, 4, and SONET Minimum Clock specifications.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-ACS8522T - ERSAELECTRONICS PTE. LTD.
Singapore
Clock and Timing IC
763-ACS8522T
Clock and Timing IC 763-ACS8522T
Support Circuit, 1-Func, PQFP64, ROHS COMPLIANT, LQFP-64 Product overview: ACS8522T from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ACS8522T can be used for catalog matching and distributor lookup.

Support Circuit, 1-Func, PQFP64, ROHS COMPLIANT, LQFP-64 Product overview: ACS8522T from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ACS8522T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - ACS8522T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ACS8522T
Clock/Timing - Application Specific ACS8522T
IC SETS TIMER SONET 64LQFP

IC SETS TIMER SONET 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks
Product Number 763-ACS8522T ACS8522T
Product Name Clock and Timing IC Clock/Timing - Application Specific
Package Type LQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - AD9575ARUZPEC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 312 MHz
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers