Semtech Corp. Integrated Circuits(ICs) 74LVC2G07FZ4-7

Description
Manufacturer: Semtech Corporation Win Source Part Number: 076387-74LVC2G07FZ4- 7 Category: Integrated Circuits(ICs) Family: Logic - Buffers Drivers Receivers Transceivers Series: 74LVC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 6-XFDFN Manufacturer Device Package: 6-DFN1410 (1.4x1.0) Standard Package: 1 Catalog: 74LVC Logic Type: Buffer/Line Driver Non-Inverting with Open Drain Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Current - Output High Low: - 32mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 076387-74LVC2G07FZ4- 7 Category: Integrated Circuits(ICs) Family: Logic - Buffers Drivers Receivers Transceivers Series: 74LVC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 6-XFDFN Manufacturer Device Package: 6-DFN1410 (1.4x1.0) Standard Package: 1 Catalog: 74LVC Logic Type: Buffer/Line Driver Non-Inverting with Open Drain Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Current - Output High Low: - 32mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 076387-74LVC2G07FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
076387-74LVC2G07FZ4-7
Integrated Circuits(ICs) 076387-74LVC2G07FZ4-7
Manufacturer: Semtech Corporation Win Source Part Number: 076387-74LVC2G07FZ4- 7 Category: Integrated Circuits(ICs) Family: Logic - Buffers Drivers Receivers Transceivers Series: 74LVC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 6-XFDFN Manufacturer Device Package: 6-DFN1410 (1.4x1.0) Standard Package: 1 Catalog: 74LVC Logic Type: Buffer/Line Driver Non-Inverting with Open Drain Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Current - Output High Low: - 32mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 076387-74LVC2G07FZ4-7
Category: Integrated Circuits(ICs)
Family: Logic - Buffers Drivers Receivers Transceivers
Series: 74LVC
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 6-XFDFN
Manufacturer Device Package: 6-DFN1410 (1.4x1.0)
Standard Package: 1
Catalog: 74LVC
Logic Type: Buffer/Line Driver Non-Inverting with Open Drain
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Current - Output High Low: - 32mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 076387-74LVC2G07FZ4-7
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1904318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
RF Amplifiers - BGAH1A10E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details