Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N6642US

Description
Win Source Part Number: 1012372-1N6642US Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8541.10.0070 Mfr: Semtech Corporation Other Names: 1N6642USS Base Product Number: 1N6642
Request a Quote
Description
Win Source Part Number: 1012372-1N6642US Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8541.10.0070 Mfr: Semtech Corporation Other Names: 1N6642USS Base Product Number: 1N6642
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1012372-1N6642US - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1012372-1N6642US
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1012372-1N6642US
Win Source Part Number: 1012372-1N6642US Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8541.10.0070 Mfr: Semtech Corporation Other Names: 1N6642USS Base Product Number: 1N6642

Win Source Part Number: 1012372-1N6642US
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Other Names: 1N6642USS
Base Product Number: 1N6642

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1012372-1N6642US
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4465US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
High-voltage switching diode - BAS21SW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers