Semtech Corp. T Dap Bi 1500W 104.5V Semtech 1N6167A

Description
T DAP BI 1500W 104.5V
Datasheet
Description
T DAP BI 1500W 104.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 1500W 104.5V Semtech - 27W8661 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 1500W 104.5V Semtech
27W8661
T Dap Bi 1500W 104.5V Semtech 27W8661
T DAP BI 1500W 104.5V

T DAP BI 1500W 104.5V

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N6167A
Zener Diodes 1N6167A
Zener Diodes T DAP BI 1500W 104.5V

Zener Diodes T DAP BI 1500W 104.5V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes
Product Number 27W8661 1N6167A
Product Name T Dap Bi 1500W 104.5V Semtech Zener Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 2441981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B68,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers