Win Source Part Number: 1023508-1N6164A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 62.2V
Voltage - Breakdown (Min): 77.9V
Voltage - Clamping (Max) @ Ipp: 112.8V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.3A
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 1N6164AS
Base Product Number: 1N6164
Zener Diodes T MET BI 1500W 62.2V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 1023508-1N6164A | 1N6164A |
| Product Name | Circuit Protection - TVS - Diodes | Zener Diodes |
| Package | Axial |