Semtech Corp. T Met Bi 1500W 42.6V Semtech 1N6160A

Description
T MET BI 1500W 42.6V
Datasheet
Description
T MET BI 1500W 42.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W 42.6V Semtech - 27W8633 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W 42.6V Semtech
27W8633
T Met Bi 1500W 42.6V Semtech 27W8633
T MET BI 1500W 42.6V

T MET BI 1500W 42.6V

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N6160A
Zener Diodes 1N6160A
Zener Diodes T MET BI 1500W 42.6V

Zener Diodes T MET BI 1500W 42.6V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes
Product Number 27W8633 1N6160A
Product Name T Met Bi 1500W 42.6V Semtech Zener Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - BZT52-C8V2,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 8.2 volts
View Details
Zener Diodes - 1220002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details