Semtech Corp. Tvs Bi 1500W 48.5V Sm Comm Semtech 1N6159AUS

Description
TVS BI 1500W 48.5V SM COMM
Datasheet
Description
TVS BI 1500W 48.5V SM COMM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Bi 1500W 48.5V Sm Comm Semtech - 27W8630 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Bi 1500W 48.5V Sm Comm Semtech
27W8630
Tvs Bi 1500W 48.5V Sm Comm Semtech 27W8630
TVS BI 1500W 48.5V SM COMM

TVS BI 1500W 48.5V SM COMM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N6159AUS
Zener Diodes 1N6159AUS
Zener Diodes MIL1 500 W BIPOLAR TVS, SQUARE:SQUARE

Zener Diodes MIL1 500 W BIPOLAR TVS, SQUARE:SQUARE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 27W8630 1N6159AUS
Product Name Tvs Bi 1500W 48.5V Sm Comm Semtech Zener Diodes
Unlock Full Specs
to access all available technical data