Semtech Corp. T Dap Bi 1500W Sm Semtech 1N6158AUS

Description
T DAP BI 1500W SM
Description
T DAP BI 1500W SM

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 1500W Sm Semtech - 27W8626 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 1500W Sm Semtech
27W8626
T Dap Bi 1500W Sm Semtech 27W8626
T DAP BI 1500W SM

T DAP BI 1500W SM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W8626
Product Name T Dap Bi 1500W Sm Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details