Semtech Corp. Tvs Bi 1500W 6.12V Sm Semtech 1N6138US

Description
TVS BI 1500W 6.12V SM
Datasheet
Description
TVS BI 1500W 6.12V SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Bi 1500W 6.12V Sm Semtech - 27W8548 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Bi 1500W 6.12V Sm Semtech
27W8548
Tvs Bi 1500W 6.12V Sm Semtech 27W8548
TVS BI 1500W 6.12V SM

TVS BI 1500W 6.12V SM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N6138US
Zener Diodes 1N6138US
Zener Diodes TVS BI 1500W 6.12V SM

Zener Diodes TVS BI 1500W 6.12V SM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 27W8548 1N6138US
Product Name Tvs Bi 1500W 6.12V Sm Semtech Zener Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4468US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C56,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers