Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ZENER DIODES
SEMTECH CORP.
1N6136A -- ZENER DIODES
Semtech Corp.
Zener Diodes
1N6136A
Description
Zener Diodes T MET BI 500W 180V
Newark, An Avnet Company
Done
Datasheet
Description
Zener Diodes T MET BI 500W 180V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Zener Diodes
1N6136A
Zener Diodes
1N6136A
Zener Diodes T MET BI 500W 180V
Zener Diodes T MET BI 500W 180V
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 180V Semtech
27W8540
T Met Bi 500W 180V Semtech
27W8540
T MET BI 500W 180V
T MET BI 500W 180V
Supplier's Site
Technical Specifications
VAST STOCK CO., LIMITED
Newark, An Avnet Company
Product Category
Zener Diodes
Diodes
Product Number
1N6136A
27W8540
Product Name
Zener Diodes
T Met Bi 500W 180V Semtech
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes - Zener - Single - 1N4689TA
1N4689TA
View Details
RS Components, Ltd.
Zener Diodes
1220905
Specs
Package
SOD-123; Sod-123
Pin Count
2
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
HR1N4475
Specs
I
R
0.0500 mA
View Details
Nexperia B.V.
Voltage regulator double diodes
BZB984-C3V3,115
Specs
Diode Applications
Voltage Regulation; Protector
RoHS Compliant
RoHS
V
F
0.9000 to 9.00E-4 volts
View Details
7
suppliers