Semtech Corp. Circuit Protection - TVS - Diodes 1N6126US

Description
Win Source Part Number: 1025178-1N6126US Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51.7V (Max) Voltage - Breakdown (Min): 61.2V Voltage - Clamping (Max) @ Ipp: 98V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.1A Package / Case: SQ-MELF Alternative Parts (Cross-Reference): 1N6126AUS; SACB5.0; SA48CA-E3/54; SA51A-E3/54; SAC5.0-E3/54; SAC5.0; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: 1N6126
Request a Quote Datasheet
Description
Win Source Part Number: 1025178-1N6126US Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51.7V (Max) Voltage - Breakdown (Min): 61.2V Voltage - Clamping (Max) @ Ipp: 98V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.1A Package / Case: SQ-MELF Alternative Parts (Cross-Reference): 1N6126AUS; SACB5.0; SA48CA-E3/54; SA51A-E3/54; SAC5.0-E3/54; SAC5.0; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: 1N6126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1025178-1N6126US - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1025178-1N6126US
Circuit Protection - TVS - Diodes 1025178-1N6126US
Win Source Part Number: 1025178-1N6126US Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51.7V (Max) Voltage - Breakdown (Min): 61.2V Voltage - Clamping (Max) @ Ipp: 98V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.1A Package / Case: SQ-MELF Alternative Parts (Cross-Reference): 1N6126AUS; SACB5.0; SA48CA-E3/54; SA51A-E3/54; SAC5.0-E3/54; SAC5.0; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: 1N6126

Win Source Part Number: 1025178-1N6126US
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51.7V (Max)
Voltage - Breakdown (Min): 61.2V
Voltage - Clamping (Max) @ Ipp: 98V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.1A
Package / Case: SQ-MELF
Alternative Parts (Cross-Reference): 1N6126AUS; SACB5.0; SA48CA-E3/54; SA51A-E3/54; SAC5.0-E3/54; SAC5.0;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: 1N6126

Buy Now Datasheet
Tvs Bi 500W 61.2V Sm Semtech - 27W8502 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Bi 500W 61.2V Sm Semtech
27W8502
Tvs Bi 500W 61.2V Sm Semtech 27W8502
TVS BI 500W 61.2V SM

TVS BI 500W 61.2V SM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N6126US
Zener Diodes 1N6126US
Zener Diodes MIL 500 W BIPOLAR TVS, SQUARE:SQUARE

Zener Diodes MIL 500 W BIPOLAR TVS, SQUARE:SQUARE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 1025178-1N6126US 27W8502 1N6126US
Product Name Circuit Protection - TVS - Diodes Tvs Bi 500W 61.2V Sm Semtech Zener Diodes
Package SQ-MELF
Unlock Full Specs
to access all available technical data