Manufacturer: Semtech Corporation
Win Source Part Number: 905744-1N6116A
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 37.4V Clamp 13.4A Ipp Tvs Diode Through Hole Axial
Package: Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N6116
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8541.10.0080
Zener Diodes T MET BI 500W 20.6V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 905744-1N6116A | 1N6116A |
| Product Name | TVS - TVS - Diodes - 1N6116A | Zener Diodes |
| Package | Axial |