Semtech Corp. SMD 500W 9.9V TVS Protection Diode 1N6109AUS

Description
Trans Voltage Suppressor Diode, 500W, 9.9V V(RWM), Unidirectional, 1 Element, Silicon, HERMETIC SEALED, SURFACE MOUNT PACKAGE-2 Product overview: 1N6109AUS from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500W, 9.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 500W, 9.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6109AUS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 500W, 9.9V V(RWM), Unidirectional, 1 Element, Silicon, HERMETIC SEALED, SURFACE MOUNT PACKAGE-2 Product overview: 1N6109AUS from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500W, 9.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 500W, 9.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6109AUS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500W 9.9V TVS Protection Diode - 144-1N6109AUS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500W 9.9V TVS Protection Diode
144-1N6109AUS
SMD 500W 9.9V TVS Protection Diode 144-1N6109AUS
Trans Voltage Suppressor Diode, 500W, 9.9V V(RWM), Unidirectional, 1 Element, Silicon, HERMETIC SEALED, SURFACE MOUNT PACKAGE-2 Product overview: 1N6109AUS from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500W, 9.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 500W, 9.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6109AUS can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 9.9V V(RWM), Unidirectional, 1 Element, Silicon, HERMETIC SEALED, SURFACE MOUNT PACKAGE-2 Product overview: 1N6109AUS from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500W, 9.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 500W, 9.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6109AUS can be used for catalog matching and distributor lookup.

Supplier's Site
Mil 500 W Bipolar Tvs, Square Semtech - 27W8435 - Newark, An Avnet Company
Chicago, IL, United States
Mil 500 W Bipolar Tvs, Square Semtech
27W8435
Mil 500 W Bipolar Tvs, Square Semtech 27W8435
MIL 500 W BIPOLAR TVS, SQUARE:SQUARE

MIL 500 W BIPOLAR TVS, SQUARE:SQUARE

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N6109AUS
Zener Diodes 1N6109AUS
Zener Diodes MIL 500 W BIPOLAR TVS, SQUARE:SQUARE

Zener Diodes MIL 500 W BIPOLAR TVS, SQUARE:SQUARE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Zener Diodes
Product Number 144-1N6109AUS 27W8435 1N6109AUS
Product Name SMD 500W 9.9V TVS Protection Diode Mil 500 W Bipolar Tvs, Square Semtech Zener Diodes
Configuration Single
Unlock Full Specs
to access all available technical data