Semtech Corp. Diodes, Rectifiers - Single - 1N6075 1N6075

Description
Manufacturer: Semtech Corporation Win Source Part Number: 905741-1N6075 Features: Diode Standard 150 V 3A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Axial Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 905741-1N6075 Features: Diode Standard 150 V 3A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Axial Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N6075 - 905741-1N6075 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N6075
905741-1N6075
Diodes, Rectifiers - Single - 1N6075 905741-1N6075
Manufacturer: Semtech Corporation Win Source Part Number: 905741-1N6075 Features: Diode Standard 150 V 3A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Axial Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Semtech Corporation
Win Source Part Number: 905741-1N6075
Features: Diode Standard 150 V 3A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N6075
Rectifiers 1N6075
Rectifiers D MET 1.5A SFST 150V

Rectifiers D MET 1.5A SFST 150V

Buy Now Datasheet
D Met 1.5A Sfst 150V Semtech - 27W8400 - Newark, An Avnet Company
Chicago, IL, United States
D Met 1.5A Sfst 150V Semtech
27W8400
D Met 1.5A Sfst 150V Semtech 27W8400
D MET 1.5A SFST 150V

D MET 1.5A SFST 150V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 905741-1N6075 1N6075 27W8400
Product Name Diodes, Rectifiers - Single - 1N6075 Rectifiers D Met 1.5A Sfst 150V Semtech
Diode Type Diode Standard 150 V 3A Through Hole Axial
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219511 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 20 amps
VRRM 40 volts
View Details
High-speed switching diode - BAV70M,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details