Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SEMTECH CORP.
1N5621 -- RECTIFIERS
Semtech Corp.
Rectifiers
1N5621
Description
Rectifiers D MET 1A FAST 800V
Datasheet
Description
Rectifiers D MET 1A FAST 800V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
1N5621
Rectifiers
1N5621
Rectifiers D MET 1A FAST 800V
Rectifiers D MET 1A FAST 800V
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
1N5621
Product Name
Rectifiers
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Single Diodes
1PS76SB21/ZLX
Specs
T
j
125 C (257 F)
View Details
2
suppliers
Voltage Multipliers, Inc.
Rectifier Assembly
SPJ100F
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.0300 to 0.0500 amps
View Details
Micross Components, Inc.
High Voltage Power Rectifiers
HRSDHF2.5KM
Specs
I
FSM
25 amps
I
F
1000 mA
t
rr
150 ns
View Details
Infineon Technologies AG
RF Diodes - BAR50-02LE6327
BAR50-02LE6327
Specs
Configuration
Single
Diode Type
PIN - Single
Life Cycle Stage
Obsolete(EOL)
View Details
2
suppliers