Semtech Corp. Diodes, Rectifiers - Single - 1N5618 1N5618

Description
Manufacturer: Semtech Corporation Win Source Part Number: 717155-1N5618 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 2μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 500nA at 600V Capacitance at Vr, F: 23pF at 5V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 717155-1N5618 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 2μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 500nA at 600V Capacitance at Vr, F: 23pF at 5V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5618 - 717155-1N5618 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5618
717155-1N5618
Diodes, Rectifiers - Single - 1N5618 717155-1N5618
Manufacturer: Semtech Corporation Win Source Part Number: 717155-1N5618 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 2μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 500nA at 600V Capacitance at Vr, F: 23pF at 5V, 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 717155-1N5618
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 500nA at 600V
Capacitance at Vr, F: 23pF at 5V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Rectifiers
1N5618
Rectifiers 1N5618
Rectifiers D MET 1A STD 600V

Rectifiers D MET 1A STD 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 717155-1N5618 1N5618
Product Name Diodes, Rectifiers - Single - 1N5618 Rectifiers
Diode Type Standard
VF 1.1 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5551US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
RF Diodes - BAR6402LRHE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-882
View Details
5 suppliers