Rectifiers 400V 1A Fast Rec. Rectifier Diode
DIODE GEN PURP 400V 2A AXIAL
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 1N5617C.TR | 1N5617C.TR |
| Product Name | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Removed |