Manufacturer: Semtech Corporation
Win Source Part Number: 717154-1N5614
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 500nA at 200V
Capacitance at Vr, F: 23pF at 5V, 1MHz
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 717154-1N5614 | 1N5614 |
| Product Name | Diodes, Rectifiers - Single - 1N5614 | Rectifiers |
| Diode Type | Standard | |
| VF | 1.1 volts | |
| VR | 200 volts |