Semtech Corp. Diodes, Rectifiers - Single - 1N5553 1N5553

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1121990-1N5553 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 2μs Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.microsemi.com Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 1μA at 800V Capacitance at Vr, F: 92pF at 5V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1121990-1N5553 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 2μs Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.microsemi.com Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 1μA at 800V Capacitance at Vr, F: 92pF at 5V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5553 - 1121990-1N5553 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5553
1121990-1N5553
Diodes, Rectifiers - Single - 1N5553 1121990-1N5553
Manufacturer: Semtech Corporation Win Source Part Number: 1121990-1N5553 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 2μs Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.microsemi.com Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 1μA at 800V Capacitance at Vr, F: 92pF at 5V, 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 1121990-1N5553
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 2μs
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 1μA at 800V
Capacitance at Vr, F: 92pF at 5V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Rectifiers
1N5553
Rectifiers 1N5553
Rectifiers D MET 3A STD 800V

Rectifiers D MET 3A STD 800V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1121990-1N5553 1N5553
Product Name Diodes, Rectifiers - Single - 1N5553 Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details