Semtech Corp. Diodes, Rectifiers - Single - 1N5550 1N5550

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1121989-1N5550 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 2μs Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 1μA at 200V Capacitance at Vr, F: 92pF at 5V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1121989-1N5550 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 2μs Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 1μA at 200V Capacitance at Vr, F: 92pF at 5V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5550 - 1121989-1N5550 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5550
1121989-1N5550
Diodes, Rectifiers - Single - 1N5550 1121989-1N5550
Manufacturer: Semtech Corporation Win Source Part Number: 1121989-1N5550 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 2μs Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 1μA at 200V Capacitance at Vr, F: 92pF at 5V, 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 1121989-1N5550
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 2μs
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 1μA at 200V
Capacitance at Vr, F: 92pF at 5V, 1MHz

Buy Now
DIODE GEN PURP 200V 5A AXIAL - 684-1N5550 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 5A AXIAL
684-1N5550
DIODE GEN PURP 200V 5A AXIAL 684-1N5550
DIODE GEN PURP 200V 5A AXIAL

DIODE GEN PURP 200V 5A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5550
Rectifiers 1N5550
Rectifiers D MET 3A STD 200V

Rectifiers D MET 3A STD 200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes General Purpose Diodes Rectifiers
Product Number 1121989-1N5550 684-1N5550 1N5550
Product Name Diodes, Rectifiers - Single - 1N5550 DIODE GEN PURP 200V 5A AXIAL Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 200 volts 200 volts
IR 1.00E-3 mA 1.00E-3 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 45 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Discrete Semiconductor Products - Diodes - RF - 1013756-BAR6302VH6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
5 suppliers