Semtech Corp. 110V Zener 500W Semtech 1N4983US

Description
110V ZENER 500W
Datasheet
Description
110V ZENER 500W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
110V Zener 500W Semtech - 27W8350 - Newark, An Avnet Company
Chicago, IL, United States
110V Zener 500W Semtech
27W8350
110V Zener 500W Semtech 27W8350
110V ZENER 500W

110V ZENER 500W

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4983US
Zener Diodes 1N4983US
Zener Diodes 110V ZENER 500W

Zener Diodes 110V ZENER 500W

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 27W8350 1N4983US
Product Name 110V Zener 500W Semtech Zener Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C24-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1660563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details