Semtech Corp. 100V 5W Zener Diode 1N4982US

Description
Zener Diode, 100V V(Z), 5%, 5W, Silicon, Unidirectional, HERMETIC SEALED PACKAGE-2 Product overview: 1N4982US from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4982US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 100V V(Z), 5%, 5W, Silicon, Unidirectional, HERMETIC SEALED PACKAGE-2 Product overview: 1N4982US from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4982US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 5W Zener Diode - 287-1N4982US - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 5W Zener Diode
287-1N4982US
100V 5W Zener Diode 287-1N4982US
Zener Diode, 100V V(Z), 5%, 5W, Silicon, Unidirectional, HERMETIC SEALED PACKAGE-2 Product overview: 1N4982US from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4982US can be used for catalog matching and distributor lookup.

Zener Diode, 100V V(Z), 5%, 5W, Silicon, Unidirectional, HERMETIC SEALED PACKAGE-2 Product overview: 1N4982US from Semtech is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4982US can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N4982US - 905686-1N4982US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4982US
905686-1N4982US
Diodes - Zener - Single - 1N4982US 905686-1N4982US
Manufacturer: Semtech Corporation Win Source Part Number: 905686-1N4982US Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 100 V 5 W ±5% Surface Mount Package: Bulk Package: SQ-MELF Mounting: Surface Mount Family Name: 1N4982 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.10.0050

Manufacturer: Semtech Corporation
Win Source Part Number: 905686-1N4982US
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 100 V 5 W ±5% Surface Mount
Package: Bulk
Package: SQ-MELF
Mounting: Surface Mount
Family Name: 1N4982
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4982US
Zener Diodes 1N4982US
Zener Diodes 100V ZENER 500W

Zener Diodes 100V ZENER 500W

Buy Now Datasheet
100V Zener 500W Semtech - 27W8348 - Newark, An Avnet Company
Chicago, IL, United States
100V Zener 500W Semtech
27W8348
100V Zener 500W Semtech 27W8348
100V ZENER 500W

100V ZENER 500W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4982US 905686-1N4982US 1N4982US 27W8348
Product Name 100V 5W Zener Diode Diodes - Zener - Single - 1N4982US Zener Diodes 100V Zener 500W Semtech
Package Bulk
Unlock Full Specs
to access all available technical data